Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B2B80RT0

Description
2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B2B80RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2B80RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K06B2B80RT0TR-ND
2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,705,1/10W,2.8K,.1%,100PPM,R/.01%,T/R - M55342K06B2B80RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,2.8K,.1%,100PPM,R/.01%,T/R
M55342K06B2B80RT0
SMD,705,1/10W,2.8K,.1%,100PPM,R/.01%,T/R M55342K06B2B80RT0
SMD,705,1/10W,2.8K,. 1%,100PPM,R/.01%,T/R

SMD,705,1/10W,2.8K,.1%,100PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342K06B2B80RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B2B80RT0
Chip Resistor - Surface Mount M55342K06B2B80RT0
RES SMD 2.8K OHM 0.1% 0.15W 0705

RES SMD 2.8K OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K06B2B80RT0TR-ND M55342K06B2B80RT0 M55342K06B2B80RT0
Product Name Chip Resistor - Surface Mount SMD,705,1/10W,2.8K,.1%,100PPM,R/.01%,T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details