2.55 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
SMD,705,1/10W,2.55K ,.1%,100PPM,R/.01%,B
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K06B2B55RWS-ND | M55342K06B2B55RWS |
| Product Name | Chip Resistor - Surface Mount | SMD,705,1/10W,2.55K ,.1%,100PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |