Vishay Intertechnology, Inc. RES 2.34K OHM 0.15W 0.1% 0805 M55342K06B2B34RT0

Description
RES 2.34Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.34Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.34K OHM 0.15W 0.1% 0805 - M55342K06B2B34RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.34K OHM 0.15W 0.1% 0805
M55342K06B2B34RT0
RES 2.34K OHM 0.15W 0.1% 0805 M55342K06B2B34RT0
RES 2.34Kohm 0.15W 0.1% 0805

RES 2.34Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B2B34RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B2B34RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K06B2B34RT0TR-ND
2.34 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.34 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B2B34RT0 764-M55342K06B2B34RT0TR-ND
Product Name RES 2.34K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers