Vishay Intertechnology, Inc. RES 29.8 OHM 0.15W 0.1% 0805 M55342K06B29A8RWS

Description
RES 29.8ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 29.8ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8 OHM 0.15W 0.1% 0805 - M55342K06B29A8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 0.15W 0.1% 0805
M55342K06B29A8RWS
RES 29.8 OHM 0.15W 0.1% 0805 M55342K06B29A8RWS
RES 29.8ohm 0.15W 0.1% 0805

RES 29.8ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B29A8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B29A8RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B29A8RWS-ND
29.8 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

29.8 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B29A8RWS 764-M55342K06B29A8RWS-ND
Product Name RES 29.8 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 29.8 ohms 29.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details