Vishay Precision Group Rcwpm-575 294 1% K M55342K06B294Dr Rsl Vishay M55342K06B294DRUL

Description
RCWPM-575 294 1% K M55342K06B294DR RSL
Description
RCWPM-575 294 1% K M55342K06B294DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 294 1% K M55342K06B294Dr Rsl Vishay - 21P3077 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 294 1% K M55342K06B294Dr Rsl Vishay
21P3077
Rcwpm-575 294 1% K M55342K06B294Dr Rsl Vishay 21P3077
RCWPM-575 294 1% K M55342K06B294DR RSL

RCWPM-575 294 1% K M55342K06B294DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3077
Product Name Rcwpm-575 294 1% K M55342K06B294Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details