Vishay Intertechnology, Inc. RES 291 OHM 0.15W 0.1% 0805 M55342K06B291ART3

Description
RES 291ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 291ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291 OHM 0.15W 0.1% 0805 - M55342K06B291ART3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291 OHM 0.15W 0.1% 0805
M55342K06B291ART3
RES 291 OHM 0.15W 0.1% 0805 M55342K06B291ART3
RES 291ohm 0.15W 0.1% 0805

RES 291ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B291ART3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B291ART3TR-ND
Chip Resistor - Surface Mount 764-M55342K06B291ART3TR-ND
291 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

291 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B291ART3 764-M55342K06B291ART3TR-ND
Product Name RES 291 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 291 ohms 291 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details