Vishay Intertechnology, Inc. RES 28.7K OHM 0.15W 0.1% 0805 M55342K06B28B7PTS

Description
RES 28.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 28.7Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 0.15W 0.1% 0805 - M55342K06B28B7PTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 0.15W 0.1% 0805
M55342K06B28B7PTS
RES 28.7K OHM 0.15W 0.1% 0805 M55342K06B28B7PTS
RES 28.7Kohm 0.15W 0.1% 0805

RES 28.7Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B28B7PTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B28B7PTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B28B7PTSTR-ND
28.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

28.7 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B28B7PTS 764-M55342K06B28B7PTSTR-ND
Product Name RES 28.7K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details