Vishay Precision Group Rcwpm-575 27K 2% K M55342K06B27H0S Rsl Vishay M55342K06B27H0SUL

Description
RCWPM-575 27K 2% K M55342K06B27H0S RSL
Description
RCWPM-575 27K 2% K M55342K06B27H0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 27K 2% K M55342K06B27H0S Rsl Vishay - 21P3005 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 27K 2% K M55342K06B27H0S Rsl Vishay
21P3005
Rcwpm-575 27K 2% K M55342K06B27H0S Rsl Vishay 21P3005
RCWPM-575 27K 2% K M55342K06B27H0S RSL

RCWPM-575 27K 2% K M55342K06B27H0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3005
Product Name Rcwpm-575 27K 2% K M55342K06B27H0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details