Vishay Precision Group Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B27H0RSU

Description
Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K06B27H0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K06B27H0RSU
Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B27H0RSU
Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 27 Kohm 0.01% Vishay - 57C1624 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 27 Kohm 0.01% Vishay
57C1624
M55342 100 Ppm 06 Case Size 27 Kohm 0.01% Vishay 57C1624
M55342 100 ppm 06 Case Size 27 kOhm 0.01%

M55342 100 ppm 06 Case Size 27 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B27H0RSU 57C1624
Product Name Res Thin Film 0705 27K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 27 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details