Vishay Intertechnology, Inc. SMD,0705,1/10W,274 OHM,1%,100PPM,R FAIL RATE,TR M55342K06B274DRS2

Description
SMD,0705,1/10W,274oh m,1%,100PPM,R FAIL RATE,TR
Request a Quote Datasheet
Description
SMD,0705,1/10W,274oh m,1%,100PPM,R FAIL RATE,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,0705,1/10W,274 OHM,1%,100PPM,R FAIL RATE,TR - M55342K06B274DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,0705,1/10W,274 OHM,1%,100PPM,R FAIL RATE,TR
M55342K06B274DRS2
SMD,0705,1/10W,274 OHM,1%,100PPM,R FAIL RATE,TR M55342K06B274DRS2
SMD,0705,1/10W,274oh m,1%,100PPM,R FAIL RATE,TR

SMD,0705,1/10W,274ohm,1%,100PPM,R FAIL RATE,TR

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B274DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B274DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B274DRS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B274DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B274DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B274DRS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B274DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B274DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B274DRS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B274DRS2 541-M55342K06B274DRS2TR-ND
Product Name SMD,0705,1/10W,274 OHM,1%,100PPM,R FAIL RATE,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers