Vishay Precision Group Rcwpm-575 261K 1% K M55342K06B261Er Tsl Vishay M55342K06B261ERWL

Description
RCWPM-575 261K 1% K M55342K06B261ER TSL
Description
RCWPM-575 261K 1% K M55342K06B261ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 261K 1% K M55342K06B261Er Tsl Vishay - 21P2980 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 261K 1% K M55342K06B261Er Tsl Vishay
21P2980
Rcwpm-575 261K 1% K M55342K06B261Er Tsl Vishay 21P2980
RCWPM-575 261K 1% K M55342K06B261ER TSL

RCWPM-575 261K 1% K M55342K06B261ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2980
Product Name Rcwpm-575 261K 1% K M55342K06B261Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details