Vishay Precision Group Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B24G0RS3

Description
Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B24G0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B24G0RS3
Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B24G0RS3
Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,24Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C1387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,24Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C1387
Resistor,thick Film,24Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C1387
Resistor,Thick Film,24Ohms,50WV,2+/ -% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,24Ohms,50WV,2+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B24G0RS3 57C1387
Product Name Res Thin Film 0705 24 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,24Ohms,50Wv,2+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers