Vishay Intertechnology, Inc. SMD 0.15W Resistor M55342K06B24E3PWB

Description
Res Thick Film 0705 24.3K Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B24E3PWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B24E3PWB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0705 24.3K Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B24E3PWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B24E3PWB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15W Resistor - 52-M55342K06B24E3PWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W Resistor
52-M55342K06B24E3PWB
SMD 0.15W Resistor 52-M55342K06B24E3PWB
Res Thick Film 0705 24.3K Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B24E3PWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B24E3PWB can be used for catalog matching and distributor lookup.

Res Thick Film 0705 24.3K Ohm 1% 0.15W ±100ppm/°C 0.1% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B24E3PWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B24E3PWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-M55342K06B24E3PWB
Product Name SMD 0.15W Resistor
Technology / Construction Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details