Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B24D3RS2

Description
RCWPM-575 24.3 1% K M55342K06B24
Request a Quote Datasheet
Description
RCWPM-575 24.3 1% K M55342K06B24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B24D3RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B24D3RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B24D3RS2TR-ND
RCWPM-575 24.3 1% K M55342K06B24

RCWPM-575 24.3 1% K M55342K06B24

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B24D3RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B24D3RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B24D3RS2CT-ND
RCWPM-575 24.3 1% K M55342K06B24

RCWPM-575 24.3 1% K M55342K06B24

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B24D3RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B24D3RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B24D3RS2DKR-ND
RCWPM-575 24.3 1% K M55342K06B24

RCWPM-575 24.3 1% K M55342K06B24

Buy Now Datasheet
Res Thick Film 0705 24.3 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B24D3RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 24.3 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B24D3RS2
Res Thick Film 0705 24.3 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K06B24D3RS2
Res Thick Film 0705 24.3 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 24.3 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B24D3RS2TR-ND M55342K06B24D3RS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0705 24.3 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers