Vishay Intertechnology, Inc. RES 24.9 OHM 0.15W 0.1% 0805 M55342K06B24A9RWS

Description
RES 24.9ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 24.9ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 0.15W 0.1% 0805 - M55342K06B24A9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 0.15W 0.1% 0805
M55342K06B24A9RWS
RES 24.9 OHM 0.15W 0.1% 0805 M55342K06B24A9RWS
RES 24.9ohm 0.15W 0.1% 0805

RES 24.9ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B24A9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B24A9RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B24A9RWS-ND
24.9 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

24.9 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B24A9RWS 764-M55342K06B24A9RWS-ND
Product Name RES 24.9 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details