Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B249ERS2

Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B249ERS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B249ERS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B249ERS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B249ERS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B249ERS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B249ERS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B249ERS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B249ERS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B249ERS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
SMD 0.15 W 249000 ohm Resistor - 52-M55342K06B249ERS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 W 249000 ohm Resistor
52-M55342K06B249ERS2
SMD 0.15 W 249000 ohm Resistor 52-M55342K06B249ERS2
RESISTOR, METAL GLAZE/THICK FILM, 0.15 W, 1 %, 100 ppm, 249000 ohm, SURFACE MOUNT, 0705, CHIP, HALOGEN FREE Product overview: M55342K06B249ERS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 W, 249000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 W, 249000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B249ERS2 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 0.15 W, 1 %, 100 ppm, 249000 ohm, SURFACE MOUNT, 0705, CHIP, HALOGEN FREE Product overview: M55342K06B249ERS2 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 W, 249000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 W, 249000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B249ERS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K06B249ERS2 - 1074130-M55342K06B249ERS2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B249ERS2
1074130-M55342K06B249ERS2
Chip Resistor - Surface Mount - M55342K06B249ERS2 1074130-M55342K06B249ERS2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074130-M55342K06B24 9ERS2 Packaging: Tape & Reel Length: 2.03 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 249 kΩ Power Rating: 150 mW Categories: Chip Resistor - Surface Mount Case / Package: 0705 Alternative Parts (Cross-Reference): M55342K06B249ERS2M55 342K06B249ERS2.; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.27 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074130-M55342K06B249ERS2
Packaging: Tape & Reel
Length: 2.03 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 249 kΩ
Power Rating: 150 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0705
Alternative Parts (Cross-Reference): M55342K06B249ERS2M55342K06B249ERS2.;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.27 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
Res Thin Film 0705 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B249ERS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B249ERS2
Res Thin Film 0705 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B249ERS2
Res Thin Film 0705 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 541-M55342K06B249ERS2TR-ND 52-M55342K06B249ERS2 1074130-M55342K06B249ERS2 M55342K06B249ERS2
Product Name Chip Resistor - Surface Mount SMD 0.15 W 249000 ohm Resistor Chip Resistor - Surface Mount - M55342K06B249ERS2 Res Thin Film 0705 249K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details