Vishay Intertechnology, Inc. Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K06B243DRWB

Description
Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B243DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B243DRWB
Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K06B243DRWB
Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B243DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B243DRWB-ND
Chip Resistor - Surface Mount 541-M55342K06B243DRWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B243DRWB 541-M55342K06B243DRWB-ND
Product Name Res Thick Film 0705 243 Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers