Vishay Precision Group Rcwpm-575 240 2% K M55342K06B240Gm Rsl Vishay M55342K06B240GMUL

Description
RCWPM-575 240 2% K M55342K06B240GM RSL
Description
RCWPM-575 240 2% K M55342K06B240GM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 240 2% K M55342K06B240Gm Rsl Vishay - 21P2903 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 240 2% K M55342K06B240Gm Rsl Vishay
21P2903
Rcwpm-575 240 2% K M55342K06B240Gm Rsl Vishay 21P2903
RCWPM-575 240 2% K M55342K06B240GM RSL

RCWPM-575 240 2% K M55342K06B240GM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2903
Product Name Rcwpm-575 240 2% K M55342K06B240Gm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers