Vishay Precision Group Rcwpm-575 23.7K 1% K M55342K06B23E7P Rsl Vishay M55342K06B23E7PUL

Description
RCWPM-575 23.7K 1% K M55342K06B23E7P RSL
Description
RCWPM-575 23.7K 1% K M55342K06B23E7P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 23.7K 1% K M55342K06B23E7P Rsl Vishay - 21P2841 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 23.7K 1% K M55342K06B23E7P Rsl Vishay
21P2841
Rcwpm-575 23.7K 1% K M55342K06B23E7P Rsl Vishay 21P2841
RCWPM-575 23.7K 1% K M55342K06B23E7P RSL

RCWPM-575 23.7K 1% K M55342K06B23E7P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2841
Product Name Rcwpm-575 23.7K 1% K M55342K06B23E7P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details