Vishay Intertechnology, Inc. SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,TR M55342K06B234ART3

Description
SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet
Description
SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,TR - M55342K06B234ART3 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,TR
M55342K06B234ART3
SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,TR M55342K06B234ART3
SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,T R

SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B234ART3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B234ART3TR-ND
Chip Resistor - Surface Mount 764-M55342K06B234ART3TR-ND
234 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

234 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B234ART3 764-M55342K06B234ART3TR-ND
Product Name SMD,705,1/10W,234 ,.1%,100PPM,R/.01%,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details