Vishay Precision Group Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B22J0RS6

Description
Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B22J0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B22J0RS6
Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B22J0RS6
Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,22Ohms,50Wv,5+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C1182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,22Ohms,50Wv,5+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C1182
Resistor,thick Film,22Ohms,50Wv,5+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C1182
Resistor,Thick Film,22Ohms,50WV,5+/ -% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,22Ohms,50WV,5+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B22J0RS6 57C1182
Product Name Res Thin Film 0705 22 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,22Ohms,50Wv,5+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details