Vishay Precision Group Resistance Vishay M55342K06B22E0RWB.

Description
Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No
Datasheet
Description
Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 29AC8599 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC8599
Resistance Vishay 29AC8599
Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No

Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC8599
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0705 Mil Spec
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details