Vishay Precision Group Rcwpm-575 226K 1% K M55342K06B226Es T03 Vishay M55342K06B226ESWB

Description
RCWPM-575 226K 1% K M55342K06B226ES T03
Description
RCWPM-575 226K 1% K M55342K06B226ES T03

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 226K 1% K M55342K06B226Es T03 Vishay - 59T9539 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 226K 1% K M55342K06B226Es T03 Vishay
59T9539
Rcwpm-575 226K 1% K M55342K06B226Es T03 Vishay 59T9539
RCWPM-575 226K 1% K M55342K06B226ES T03

RCWPM-575 226K 1% K M55342K06B226ES T03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59T9539
Product Name Rcwpm-575 226K 1% K M55342K06B226Es T03 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details