Vishay Precision Group Rcwpm-575 221K 1% K M55342K06B221Er Tsl Vishay M55342K06B221ERWL

Description
RCWPM-575 221K 1% K M55342K06B221ER TSL
Description
RCWPM-575 221K 1% K M55342K06B221ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 221K 1% K M55342K06B221Er Tsl Vishay - 21P2816 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 221K 1% K M55342K06B221Er Tsl Vishay
21P2816
Rcwpm-575 221K 1% K M55342K06B221Er Tsl Vishay 21P2816
RCWPM-575 221K 1% K M55342K06B221ER TSL

RCWPM-575 221K 1% K M55342K06B221ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2816
Product Name Rcwpm-575 221K 1% K M55342K06B221Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details