Vishay Precision Group Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B220HRSU

Description
Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K06B220HRSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K06B220HRSU
Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B220HRSU
Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 220 Kohm 0.01% Vishay - 57C1198 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 220 Kohm 0.01% Vishay
57C1198
M55342 100 Ppm 06 Case Size 220 Kohm 0.01% Vishay 57C1198
M55342 100 ppm 06 Case Size 220 kOhm 0.01%

M55342 100 ppm 06 Case Size 220 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B220HRSU 57C1198
Product Name Res Thin Film 0705 220K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 220 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details