Vishay Precision Group Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B220GRSU

Description
Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K06B220GRSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K06B220GRSU
Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B220GRSU
Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 220 Ohm 0.01% Vishay - 57C1187 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 220 Ohm 0.01% Vishay
57C1187
M55342 100 Ppm 06 Case Size 220 Ohm 0.01% Vishay 57C1187
M55342 100 ppm 06 Case Size 220 Ohm 0.01%

M55342 100 ppm 06 Case Size 220 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B220GRSU 57C1187
Product Name Res Thin Film 0705 220 Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 220 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers