Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B220ERWSV

Description
220 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B220ERWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B220ERWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B220ERWSV-ND
220 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

220 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 220K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B220ERWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 220K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B220ERWSV
Res Thin Film 0705 220K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B220ERWSV
Res Thin Film 0705 220K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 220K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K06B220ERWSV-ND M55342K06B220ERWSV
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 220K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details