Vishay Intertechnology, Inc. RES 220 OHM 0.15W 0.1% 0805 M55342K06B220ARWS

Description
RES 220ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 220ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 0.15W 0.1% 0805 - M55342K06B220ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 0.15W 0.1% 0805
M55342K06B220ARWS
RES 220 OHM 0.15W 0.1% 0805 M55342K06B220ARWS
RES 220ohm 0.15W 0.1% 0805

RES 220ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B220ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B220ARWS-ND
Chip Resistor - Surface Mount 764-M55342K06B220ARWS-ND
220 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

220 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B220ARWS 764-M55342K06B220ARWS-ND
Product Name RES 220 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers