Vishay Precision Group Rcwpm-575 21K 1% K M55342K06B21E0S Tsl Vishay M55342K06B21E0SWL

Description
RCWPM-575 21K 1% K M55342K06B21E0S TSL
Description
RCWPM-575 21K 1% K M55342K06B21E0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 21K 1% K M55342K06B21E0S Tsl Vishay - 21P2727 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 21K 1% K M55342K06B21E0S Tsl Vishay
21P2727
Rcwpm-575 21K 1% K M55342K06B21E0S Tsl Vishay 21P2727
RCWPM-575 21K 1% K M55342K06B21E0S TSL

RCWPM-575 21K 1% K M55342K06B21E0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2727
Product Name Rcwpm-575 21K 1% K M55342K06B21E0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details