Vishay Precision Group Rcwpm-575 21K 1% K M55342K06B21E0R Tsl Vishay M55342K06B21E0RWL

Description
RCWPM-575 21K 1% K M55342K06B21E0R TSL
Description
RCWPM-575 21K 1% K M55342K06B21E0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 21K 1% K M55342K06B21E0R Tsl Vishay - 21P2725 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 21K 1% K M55342K06B21E0R Tsl Vishay
21P2725
Rcwpm-575 21K 1% K M55342K06B21E0R Tsl Vishay 21P2725
RCWPM-575 21K 1% K M55342K06B21E0R TSL

RCWPM-575 21K 1% K M55342K06B21E0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2725
Product Name Rcwpm-575 21K 1% K M55342K06B21E0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details