Vishay Intertechnology, Inc. Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B21E0RS2

Description
Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B21E0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B21E0RS2
Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B21E0RS2
Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B21E0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B21E0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B21E0RS2DKR-ND
RCWPM-575 21K 1% K M55342K06B21E

RCWPM-575 21K 1% K M55342K06B21E

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B21E0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B21E0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B21E0RS2TR-ND
RCWPM-575 21K 1% K M55342K06B21E

RCWPM-575 21K 1% K M55342K06B21E

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B21E0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B21E0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B21E0RS2CT-ND
RCWPM-575 21K 1% K M55342K06B21E

RCWPM-575 21K 1% K M55342K06B21E

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B21E0RS2 541-M55342K06B21E0RS2DKR-ND
Product Name Res Thin Film 0705 21K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details