Vishay Intertechnology, Inc. RES 21K OHM 0.15W 0.1% 0805 M55342K06B21B0RTS

Description
RES 21Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 21Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 0.15W 0.1% 0805 - M55342K06B21B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 0.15W 0.1% 0805
M55342K06B21B0RTS
RES 21K OHM 0.15W 0.1% 0805 M55342K06B21B0RTS
RES 21Kohm 0.15W 0.1% 0805

RES 21Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B21B0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B21B0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B21B0RTSTR-ND
21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

21 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B21B0RTS 764-M55342K06B21B0RTSTR-ND
Product Name RES 21K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 21000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details