Vishay Precision Group Rcwpm-575 210K 1% K M55342K06B210Er Tsl Vishay M55342K06B210ERWL

Description
RCWPM-575 210K 1% K M55342K06B210ER TSL
Description
RCWPM-575 210K 1% K M55342K06B210ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 210K 1% K M55342K06B210Er Tsl Vishay - 21P2739 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 210K 1% K M55342K06B210Er Tsl Vishay
21P2739
Rcwpm-575 210K 1% K M55342K06B210Er Tsl Vishay 21P2739
RCWPM-575 210K 1% K M55342K06B210ER TSL

RCWPM-575 210K 1% K M55342K06B210ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2739
Product Name Rcwpm-575 210K 1% K M55342K06B210Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details