Vishay Precision Group Rcwpm-575 210 1% K M55342K06B210Ds Tsl Vishay M55342K06B210DSWL

Description
RCWPM-575 210 1% K M55342K06B210DS TSL
Description
RCWPM-575 210 1% K M55342K06B210DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 210 1% K M55342K06B210Ds Tsl Vishay - 21P2737 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 210 1% K M55342K06B210Ds Tsl Vishay
21P2737
Rcwpm-575 210 1% K M55342K06B210Ds Tsl Vishay 21P2737
RCWPM-575 210 1% K M55342K06B210DS TSL

RCWPM-575 210 1% K M55342K06B210DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2737
Product Name Rcwpm-575 210 1% K M55342K06B210Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details