Vishay Intertechnology, Inc. Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B20J0RWSV

Description
Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B20J0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B20J0RWSV
Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B20J0RWSV
Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B20J0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B20J0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B20J0RWSV-ND
20 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

20 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B20J0RWSV 764-M55342K06B20J0RWSV-ND
Product Name Res Thin Film 0705 20 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 5 to 0.0100 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details