Vishay Precision Group Rcwpm-575 20.5K 1% K M55342K06B20E5S Tsl Vishay M55342K06B20E5SWL

Description
RCWPM-575 20.5K 1% K M55342K06B20E5S TSL
Description
RCWPM-575 20.5K 1% K M55342K06B20E5S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 20.5K 1% K M55342K06B20E5S Tsl Vishay - 21P2669 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 20.5K 1% K M55342K06B20E5S Tsl Vishay
21P2669
Rcwpm-575 20.5K 1% K M55342K06B20E5S Tsl Vishay 21P2669
RCWPM-575 20.5K 1% K M55342K06B20E5S TSL

RCWPM-575 20.5K 1% K M55342K06B20E5S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2669
Product Name Rcwpm-575 20.5K 1% K M55342K06B20E5S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details