Vishay Precision Group Rcwpm-575 20K 1% K M55342K06B20E0P Tsl Vishay M55342K06B20E0PWL

Description
RCWPM-575 20K 1% K M55342K06B20E0P TSL
Description
RCWPM-575 20K 1% K M55342K06B20E0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 20K 1% K M55342K06B20E0P Tsl Vishay - 21P2661 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 20K 1% K M55342K06B20E0P Tsl Vishay
21P2661
Rcwpm-575 20K 1% K M55342K06B20E0P Tsl Vishay 21P2661
RCWPM-575 20K 1% K M55342K06B20E0P TSL

RCWPM-575 20K 1% K M55342K06B20E0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2661
Product Name Rcwpm-575 20K 1% K M55342K06B20E0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers