Vishay Precision Group Rcwpm-575 20.5 1% K M55342K06B20D5S Tsl Vishay M55342K06B20D5SWL

Description
RCWPM-575 20.5 1% K M55342K06B20D5S TSL
Description
RCWPM-575 20.5 1% K M55342K06B20D5S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 20.5 1% K M55342K06B20D5S Tsl Vishay - 21P2657 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 20.5 1% K M55342K06B20D5S Tsl Vishay
21P2657
Rcwpm-575 20.5 1% K M55342K06B20D5S Tsl Vishay 21P2657
RCWPM-575 20.5 1% K M55342K06B20D5S TSL

RCWPM-575 20.5 1% K M55342K06B20D5S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P2657
Product Name Rcwpm-575 20.5 1% K M55342K06B20D5S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details