Vishay Precision Group Resistance Vishay M55342K06B20D0RS2.

Description
Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No
Datasheet
Description
Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 29AC8597 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC8597
Resistance Vishay 29AC8597
Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No

Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC8597
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0705 Mil Spec
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers