Vishay Intertechnology, Inc. Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R M55342K06B20D0MS6

Description
Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R - M55342K06B20D0MS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R
M55342K06B20D0MS6
Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R M55342K06B20D0MS6
Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B20D0MS6
Product Name Res Thick Film 0705 20 Ohm 1% 1/10W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers