Vishay Intertechnology, Inc. RES 205K OHM 0.15W 0.1% 0805 M55342K06B205BRT5

Description
RES 205Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 205Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 0.15W 0.1% 0805 - M55342K06B205BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 0.15W 0.1% 0805
M55342K06B205BRT5
RES 205K OHM 0.15W 0.1% 0805 M55342K06B205BRT5
RES 205Kohm 0.15W 0.1% 0805

RES 205Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B205BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B205BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B205BRT5TR-ND
205 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

205 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B205BRT5 764-M55342K06B205BRT5TR-ND
Product Name RES 205K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details