Vishay Intertechnology, Inc. Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B200JRT3

Description
Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B200JRT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B200JRT3
Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B200JRT3
Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B200JRT3
Product Name Res Thin Film 0705 200 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details