Vishay Intertechnology, Inc. Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B200DTWBT

Description
Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K06B200DTWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K06B200DTWBT
Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B200DTWBT
Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B200DTWBT
Product Name Res Thick Film 0705 200 Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details