Vishay Intertechnology, Inc. RES 200 OHM .15W 1% 0805 M55342K06B200DRS3

Description
RES 200ohm .15W 1% 0805
Request a Quote Datasheet
Description
RES 200ohm .15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM .15W 1% 0805 - M55342K06B200DRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM .15W 1% 0805
M55342K06B200DRS3
RES 200 OHM .15W 1% 0805 M55342K06B200DRS3
RES 200ohm .15W 1% 0805

RES 200ohm .15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B200DRS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B200DRS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B200DRS3CT-ND
200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B200DRS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B200DRS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B200DRS3DKR-ND
200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B200DRS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B200DRS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B200DRS3TR-ND
200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B200DRS3 541-M55342K06B200DRS3CT-ND
Product Name RES 200 OHM .15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details