Vishay Intertechnology, Inc. Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K06B1K80MWB

Description
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray - M55342K06B1K80MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray
M55342K06B1K80MWB
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K06B1K80MWB
Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray

Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B1K80MWB
Product Name Res Thin Film 0705 1.8K Ohm 5% 3/20W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers