Vishay Precision Group Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B1H80RSU

Description
Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K06B1H80RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K06B1H80RSU
Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B1H80RSU
Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 1.8 Kohm 0.01% Vishay - 56C9166 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 1.8 Kohm 0.01% Vishay
56C9166
M55342 100 Ppm 06 Case Size 1.8 Kohm 0.01% Vishay 56C9166
M55342 100 ppm 06 Case Size 1.8 kOhm 0.01%

M55342 100 ppm 06 Case Size 1.8 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B1H80RSU 56C9166
Product Name Res Thin Film 0705 1.8K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 1.8 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details