Vishay Intertechnology, Inc. Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B1E91RS2

Description
Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B1E91RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B1E91RS2
Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B1E91RS2
Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B1E91RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B1E91RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B1E91RS2DKR-ND
RCWPM-575 1.91K 1% K M55342K06B1

RCWPM-575 1.91K 1% K M55342K06B1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B1E91RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B1E91RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B1E91RS2CT-ND
RCWPM-575 1.91K 1% K M55342K06B1

RCWPM-575 1.91K 1% K M55342K06B1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B1E91RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B1E91RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B1E91RS2TR-ND
RCWPM-575 1.91K 1% K M55342K06B1

RCWPM-575 1.91K 1% K M55342K06B1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B1E91RS2 541-M55342K06B1E91RS2DKR-ND
Product Name Res Thin Film 0705 1.91K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details