Vishay Precision Group Rcwpm-575 1.33K 1% K M55342K06B1E33P Tsl Vishay M55342K06B1E33PWL

Description
RCWPM-575 1.33K 1% K M55342K06B1E33P TSL
Description
RCWPM-575 1.33K 1% K M55342K06B1E33P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 1.33K 1% K M55342K06B1E33P Tsl Vishay - 21P1660 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 1.33K 1% K M55342K06B1E33P Tsl Vishay
21P1660
Rcwpm-575 1.33K 1% K M55342K06B1E33P Tsl Vishay 21P1660
RCWPM-575 1.33K 1% K M55342K06B1E33P TSL

RCWPM-575 1.33K 1% K M55342K06B1E33P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1660
Product Name Rcwpm-575 1.33K 1% K M55342K06B1E33P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details