Res Thin Film 0705 1.3K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
THICK FILM RESISTOR 0705 1%
THICK FILM RESISTOR 0705 1%
THICK FILM RESISTOR 0705 1%
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K06B1E30RS2 | 541-M55342K06B1E30RS2CT-ND |
| Product Name | Res Thin Film 0705 1.3K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 20 watts | 0.1500 watts |