Vishay Precision Group Rcwpm-575 1.21K 1% K M55342K06B1E21S Rsl Vishay M55342K06B1E21SUL

Description
RCWPM-575 1.21K 1% K M55342K06B1E21S RSL
Description
RCWPM-575 1.21K 1% K M55342K06B1E21S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 1.21K 1% K M55342K06B1E21S Rsl Vishay - 21P1641 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 1.21K 1% K M55342K06B1E21S Rsl Vishay
21P1641
Rcwpm-575 1.21K 1% K M55342K06B1E21S Rsl Vishay 21P1641
RCWPM-575 1.21K 1% K M55342K06B1E21S RSL

RCWPM-575 1.21K 1% K M55342K06B1E21S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P1641
Product Name Rcwpm-575 1.21K 1% K M55342K06B1E21S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details